Vishay Intertechnology, Inc. Through Hole Resistors CMF55715K00BEEA

Description
715 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
715 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55715K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55715K00BEEA-ND
Through Hole Resistors CMF55715K00BEEA-ND
715 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 715K OHM 1/2W .1% AXIAL - CMF55715K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/2W .1% AXIAL
CMF55715K00BEEA
RES 715K OHM 1/2W .1% AXIAL CMF55715K00BEEA
RES 715Kohm 1/2W .1% AXIAL

RES 715Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 715K .1% T-9 Ea E3 Vishay - 69P0985 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 715K .1% T-9 Ea E3 Vishay
69P0985
Cmf-55 715K .1% T-9 Ea E3 Vishay 69P0985
CMF-55 715K .1% T-9 EA e3

CMF-55 715K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55715K00BEEA-ND CMF55715K00BEEA 69P0985
Product Name Through Hole Resistors RES 715K OHM 1/2W .1% AXIAL Cmf-55 715K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details