Vishay Intertechnology, Inc. Through Hole Resistors CMF5570R600BHEK

Description
70.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
70.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5570R600BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5570R600BHEK-ND
Through Hole Resistors CMF5570R600BHEK-ND
70.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

70.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 70.6 OHM 1/2W .1% AXIAL - CMF5570R600BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6 OHM 1/2W .1% AXIAL
CMF5570R600BHEK
RES 70.6 OHM 1/2W .1% AXIAL CMF5570R600BHEK
RES 70.6ohm 1/2W .1% AXIAL

RES 70.6ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 70.6 .1% T-2 Ek E3 Vishay - 69P0954 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 70.6 .1% T-2 Ek E3 Vishay
69P0954
Cmf-55 70.6 .1% T-2 Ek E3 Vishay 69P0954
CMF-55 70.6 .1% T-2 EK e3

CMF-55 70.6 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5570R600BHEK-ND CMF5570R600BHEK 69P0954
Product Name Through Hole Resistors RES 70.6 OHM 1/2W .1% AXIAL Cmf-55 70.6 .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 70.6 ohms 70.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details