Vishay Intertechnology, Inc. RES 70.6K OHM 1/2W 1% AXIAL CMF5570K600FKR670

Description
RES 70.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 70.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6K OHM 1/2W 1% AXIAL - CMF5570K600FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6K OHM 1/2W 1% AXIAL
CMF5570K600FKR670
RES 70.6K OHM 1/2W 1% AXIAL CMF5570K600FKR670
RES 70.6Kohm 1/2W 1% AXIAL

RES 70.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5570K600FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5570K600FKR670-ND
Through Hole Resistors CMF5570K600FKR670-ND
70.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

70.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 70.6K 1% T-1 Re6 Vishay - 69P0950 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 70.6K 1% T-1 Re6 Vishay
69P0950
Cmf-55-70 70.6K 1% T-1 Re6 Vishay 69P0950
CMF-55-70 70.6K 1% T-1 RE6

CMF-55-70 70.6K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5570K600FKR670 CMF5570K600FKR670-ND 69P0950
Product Name RES 70.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 70.6K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details