Vishay Intertechnology, Inc. RES 70.6K OHM 1/2W 1% AXIAL CMF5570K600FKEB70

Description
RES 70.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 70.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6K OHM 1/2W 1% AXIAL - CMF5570K600FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6K OHM 1/2W 1% AXIAL
CMF5570K600FKEB70
RES 70.6K OHM 1/2W 1% AXIAL CMF5570K600FKEB70
RES 70.6Kohm 1/2W 1% AXIAL

RES 70.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5570K600FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5570K600FKEB70-ND
Through Hole Resistors CMF5570K600FKEB70-ND
70.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

70.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 70.6K 1% T-1 Eb E3 Vishay - 69P0948 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 70.6K 1% T-1 Eb E3 Vishay
69P0948
Cmf-55-70 70.6K 1% T-1 Eb E3 Vishay 69P0948
CMF-55-70 70.6K 1% T-1 EB e3

CMF-55-70 70.6K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5570K600FKEB70 CMF5570K600FKEB70-ND 69P0948
Product Name RES 70.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 70.6K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details