Vishay Intertechnology, Inc. RES 70K OHM 1/2W 0.1% AXIAL CMF5570K000BHR6

Description
RES 70Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 70Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70K OHM 1/2W 0.1% AXIAL - CMF5570K000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70K OHM 1/2W 0.1% AXIAL
CMF5570K000BHR6
RES 70K OHM 1/2W 0.1% AXIAL CMF5570K000BHR6
RES 70Kohm 1/2W 0.1% AXIAL

RES 70Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5570K000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5570K000BHR6-ND
Through Hole Resistors CMF5570K000BHR6-ND
70 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

70 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 70 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C7741 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 70 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C7741
Cmf55, 70 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C7741
CMF55, 70 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 70 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5570K000BHR6 CMF5570K000BHR6-ND 41C7741
Product Name RES 70K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 70 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details