Vishay Intertechnology, Inc. Through Hole Resistors CMF5570K000BER6

Description
70 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
70 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5570K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5570K000BER6-ND
Through Hole Resistors CMF5570K000BER6-ND
70 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

70 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 70K OHM 1/2W 0.1% AXIAL - CMF5570K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70K OHM 1/2W 0.1% AXIAL
CMF5570K000BER6
RES 70K OHM 1/2W 0.1% AXIAL CMF5570K000BER6
RES 70Kohm 1/2W 0.1% AXIAL

RES 70Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 70 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7736 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 70 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7736
Cmf55, 70 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7736
CMF55, 70 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 70 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5570K000BER6-ND CMF5570K000BER6 41C7736
Product Name Through Hole Resistors RES 70K OHM 1/2W 0.1% AXIAL Cmf55, 70 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details