Vishay Intertechnology, Inc. RES 6.98 OHM 1/2W 1% AXIAL CMF556R9800FKEK

Description
RES 6.98ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 1/2W 1% AXIAL - CMF556R9800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1/2W 1% AXIAL
CMF556R9800FKEK
RES 6.98 OHM 1/2W 1% AXIAL CMF556R9800FKEK
RES 6.98ohm 1/2W 1% AXIAL

RES 6.98ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R9800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R9800FKEK-ND
Through Hole Resistors CMF556R9800FKEK-ND
6.98 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.98 1% T-1 Ek E3 Vishay - 69P0164 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.98 1% T-1 Ek E3 Vishay
69P0164
Cmf-55 6.98 1% T-1 Ek E3 Vishay 69P0164
CMF-55 6.98 1% T-1 EK e3

CMF-55 6.98 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R9800FKEK CMF556R9800FKEK-ND 69P0164
Product Name RES 6.98 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.98 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details