Vishay Intertechnology, Inc. RES 6.98 OHM 1/2W 1% AXIAL CMF556R9800FKEB

Description
RES 6.98ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 1/2W 1% AXIAL - CMF556R9800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1/2W 1% AXIAL
CMF556R9800FKEB
RES 6.98 OHM 1/2W 1% AXIAL CMF556R9800FKEB
RES 6.98ohm 1/2W 1% AXIAL

RES 6.98ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R9800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R9800FKEB-ND
Through Hole Resistors CMF556R9800FKEB-ND
6.98 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.98 1% T-1 Eb E3 Vishay - 69P0163 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.98 1% T-1 Eb E3 Vishay
69P0163
Cmf-55 6.98 1% T-1 Eb E3 Vishay 69P0163
CMF-55 6.98 1% T-1 EB e3

CMF-55 6.98 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R9800FKEB CMF556R9800FKEB-ND 69P0163
Product Name RES 6.98 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.98 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details