Vishay Intertechnology, Inc. Through Hole Resistors CMF556R9800FKBF

Description
6.98 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.98 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R9800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R9800FKBF-ND
Through Hole Resistors CMF556R9800FKBF-ND
6.98 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.98 OHM 1/2W 1% AXIAL - CMF556R9800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1/2W 1% AXIAL
CMF556R9800FKBF
RES 6.98 OHM 1/2W 1% AXIAL CMF556R9800FKBF
RES 6.98ohm 1/2W 1% AXIAL

RES 6.98ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,6.98Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6997 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.98Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6997
Resistor,metal Film,6.98Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6997
Resistor,Metal Film,6.98Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.98Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R9800FKBF-ND CMF556R9800FKBF 41C6997
Product Name Through Hole Resistors RES 6.98 OHM 1/2W 1% AXIAL Resistor,metal Film,6.98Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.98 ohms 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details