Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF556R9800FHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF556R9800FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF556R9800FHBF
Vishay/DaleMetal Film Resistors - CMF556R9800FHBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556R9800FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R9800FHBF-ND
Through Hole Resistors CMF556R9800FHBF-ND
6.98 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.98 Ohm, +/1 Percent, 50 Ppm Vishay - 41C6992 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.98 Ohm, +/1 Percent, 50 Ppm Vishay
41C6992
Cmf55, 6.98 Ohm, +/1 Percent, 50 Ppm Vishay 41C6992
CMF55, 6.98 Ohm, +/- 1 Percent, 50 ppm

CMF55, 6.98 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R9800FHBF CMF556R9800FHBF-ND 41C6992
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf55, 6.98 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers