Vishay Precision Group Metal Film Resistors - CMF556R8100FLWF70

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556R8100FLWF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556R8100FLWF70
Metal Film Resistors - CMF556R8100FLWF70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 6.81 Ohm, +/1 Percent, 150 Ppm Vishay - 41C6991 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.81 Ohm, +/1 Percent, 150 Ppm Vishay
41C6991
Cmf55, 6.81 Ohm, +/1 Percent, 150 Ppm Vishay 41C6991
CMF55, 6.81 Ohm, +/- 1 Percent, 150 ppm

CMF55, 6.81 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF556R8100FLWF70 41C6991
Product Name Metal Film Resistors - Cmf55, 6.81 Ohm, +/1 Percent, 150 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers