Vishay Intertechnology, Inc. Through Hole Resistors CMF556R8100FLR670

Description
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R8100FLR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R8100FLR670-ND
Through Hole Resistors CMF556R8100FLR670-ND
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81 OHM 1/2W 1% AXIAL - CMF556R8100FLR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1/2W 1% AXIAL
CMF556R8100FLR670
RES 6.81 OHM 1/2W 1% AXIAL CMF556R8100FLR670
RES 6.81ohm 1/2W 1% AXIAL

RES 6.81ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 6.81 Ohm, +/1 Percent, 150 Ppm Vishay - 41C6988 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.81 Ohm, +/1 Percent, 150 Ppm Vishay
41C6988
Cmf55, 6.81 Ohm, +/1 Percent, 150 Ppm Vishay 41C6988
CMF55, 6.81 Ohm, +/- 1 Percent, 150 ppm

CMF55, 6.81 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R8100FLR670-ND CMF556R8100FLR670 41C6988
Product Name Through Hole Resistors RES 6.81 OHM 1/2W 1% AXIAL Cmf55, 6.81 Ohm, +/1 Percent, 150 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details