Vishay Intertechnology, Inc. Through Hole Resistors CMF556R8100FKEK

Description
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R8100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R8100FKEK-ND
Through Hole Resistors CMF556R8100FKEK-ND
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81 OHM 1/2W 1% AXIAL - CMF556R8100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1/2W 1% AXIAL
CMF556R8100FKEK
RES 6.81 OHM 1/2W 1% AXIAL CMF556R8100FKEK
RES 6.81ohm 1/2W 1% AXIAL

RES 6.81ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 6.81 1% T-1 Ek E3 Vishay - 69P0150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.81 1% T-1 Ek E3 Vishay
69P0150
Cmf-55 6.81 1% T-1 Ek E3 Vishay 69P0150
CMF-55 6.81 1% T-1 EK e3

CMF-55 6.81 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R8100FKEK-ND CMF556R8100FKEK 69P0150
Product Name Through Hole Resistors RES 6.81 OHM 1/2W 1% AXIAL Cmf-55 6.81 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details