Vishay Intertechnology, Inc. Through Hole Resistors CMF556R8100FHRE

Description
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R8100FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R8100FHRE-ND
Through Hole Resistors CMF556R8100FHRE-ND
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81 OHM 1/2W 1% AXIAL - CMF556R8100FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1/2W 1% AXIAL
CMF556R8100FHRE
RES 6.81 OHM 1/2W 1% AXIAL CMF556R8100FHRE
RES 6.81ohm 1/2W 1% AXIAL

RES 6.81ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 6.81 1% T-2 R36 Vishay - 69P0145 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.81 1% T-2 R36 Vishay
69P0145
Cmf-55 6.81 1% T-2 R36 Vishay 69P0145
CMF-55 6.81 1% T-2 R36

CMF-55 6.81 1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R8100FHRE-ND CMF556R8100FHRE 69P0145
Product Name Through Hole Resistors RES 6.81 OHM 1/2W 1% AXIAL Cmf-55 6.81 1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers