Vishay Intertechnology, Inc. Through Hole Resistors CMF556R8100FHR6

Description
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R8100FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R8100FHR6-ND
Through Hole Resistors CMF556R8100FHR6-ND
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81 OHM 1/2W 1% AXIAL - CMF556R8100FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1/2W 1% AXIAL
CMF556R8100FHR6
RES 6.81 OHM 1/2W 1% AXIAL CMF556R8100FHR6
RES 6.81ohm 1/2W 1% AXIAL

RES 6.81ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 6.81 Ohm, +/1 Percent, 50 Ppm Vishay - 41C6978 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.81 Ohm, +/1 Percent, 50 Ppm Vishay
41C6978
Cmf55, 6.81 Ohm, +/1 Percent, 50 Ppm Vishay 41C6978
CMF55, 6.81 Ohm, +/- 1 Percent, 50 ppm

CMF55, 6.81 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R8100FHR6-ND CMF556R8100FHR6 41C6978
Product Name Through Hole Resistors RES 6.81 OHM 1/2W 1% AXIAL Cmf55, 6.81 Ohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details