Vishay Intertechnology, Inc. Through Hole Resistors CMF556R8000FHEA

Description
6.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R8000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R8000FHEA-ND
Through Hole Resistors CMF556R8000FHEA-ND
6.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.8 OHM 1/2W 1% AXIAL - CMF556R8000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 1/2W 1% AXIAL
CMF556R8000FHEA
RES 6.8 OHM 1/2W 1% AXIAL CMF556R8000FHEA
RES 6.8ohm 1/2W 1% AXIAL

RES 6.8ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 6.8 1% T-2 Ea E3 Vishay - 69P0138 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.8 1% T-2 Ea E3 Vishay
69P0138
Cmf-55 6.8 1% T-2 Ea E3 Vishay 69P0138
CMF-55 6.8 1% T-2 EA e3

CMF-55 6.8 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R8000FHEA-ND CMF556R8000FHEA 69P0138
Product Name Through Hole Resistors RES 6.8 OHM 1/2W 1% AXIAL Cmf-55 6.8 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details