Vishay Intertechnology, Inc. Metal Film Resistors - CMF556R7000FLEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556R7000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556R7000FLEK
Metal Film Resistors - CMF556R7000FLEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556R7000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R7000FLEK-ND
Through Hole Resistors CMF556R7000FLEK-ND
6.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.7 1% T-0 Ek E3 Vishay - 69P0137 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.7 1% T-0 Ek E3 Vishay
69P0137
Cmf-55 6.7 1% T-0 Ek E3 Vishay 69P0137
CMF-55 6.7 1% T-0 EK e3

CMF-55 6.7 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R7000FLEK CMF556R7000FLEK-ND 69P0137
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 6.7 1% T-0 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 6.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details