Vishay Intertechnology, Inc. Through Hole Resistors CMF556R6500FKBF

Description
6.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R6500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R6500FKBF-ND
Through Hole Resistors CMF556R6500FKBF-ND
6.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.65 OHM 1/2W 1% AXIAL - CMF556R6500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1/2W 1% AXIAL
CMF556R6500FKBF
RES 6.65 OHM 1/2W 1% AXIAL CMF556R6500FKBF
RES 6.65ohm 1/2W 1% AXIAL

RES 6.65ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,6.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 73C2420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
73C2420
Resistor,metal Film,6.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 73C2420
Resistor,Metal Film,6.65Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.65Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R6500FKBF-ND CMF556R6500FKBF 73C2420
Product Name Through Hole Resistors RES 6.65 OHM 1/2W 1% AXIAL Resistor,metal Film,6.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.65 ohms 6.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details