Vishay Intertechnology, Inc. Through Hole Resistors CMF556R5400FKEB39

Description
6.54 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.54 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R5400FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R5400FKEB39-ND
Through Hole Resistors CMF556R5400FKEB39-ND
6.54 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.54 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.54 OHM 1/2W 1% AXIAL - CMF556R5400FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.54 OHM 1/2W 1% AXIAL
CMF556R5400FKEB39
RES 6.54 OHM 1/2W 1% AXIAL CMF556R5400FKEB39
RES 6.54ohm 1/2W 1% AXIAL

RES 6.54ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 6.54 1% T-1 Eb E3 Vishay - 69P0133 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 6.54 1% T-1 Eb E3 Vishay
69P0133
Cmf-55-39 6.54 1% T-1 Eb E3 Vishay 69P0133
CMF-55-39 6.54 1% T-1 EB e3

CMF-55-39 6.54 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R5400FKEB39-ND CMF556R5400FKEB39 69P0133
Product Name Through Hole Resistors RES 6.54 OHM 1/2W 1% AXIAL Cmf-55-39 6.54 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.54 ohms 6.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details