Vishay Intertechnology, Inc. RES 6.49 OHM 1/2W 1% AXIAL CMF556R4900FKBF

Description
RES 6.49ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 1/2W 1% AXIAL - CMF556R4900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 1/2W 1% AXIAL
CMF556R4900FKBF
RES 6.49 OHM 1/2W 1% AXIAL CMF556R4900FKBF
RES 6.49ohm 1/2W 1% AXIAL

RES 6.49ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R4900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R4900FKBF-ND
Through Hole Resistors CMF556R4900FKBF-ND
6.49 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.49Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 26H1964 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.49Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
26H1964
Resistor,metal Film,6.49Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 26H1964
Resistor,Metal Film,6.49Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.49Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R4900FKBF CMF556R4900FKBF-ND 26H1964
Product Name RES 6.49 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.49Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details