Vishay Intertechnology, Inc. Metal Film Resistors - CMF556R4000FKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556R4000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556R4000FKEK
Metal Film Resistors - CMF556R4000FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556R4000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R4000FKEK-ND
Through Hole Resistors CMF556R4000FKEK-ND
6.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.4 1% T-1 Ek E3 Vishay - 69P0129 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.4 1% T-1 Ek E3 Vishay
69P0129
Cmf-55 6.4 1% T-1 Ek E3 Vishay 69P0129
CMF-55 6.4 1% T-1 EK e3

CMF-55 6.4 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R4000FKEK CMF556R4000FKEK-ND 69P0129
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 6.4 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 6.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details