Vishay Intertechnology, Inc. RES 6.4 OHM 1/2W 1% AXIAL CMF556R4000FKBF

Description
RES 6.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.4 OHM 1/2W 1% AXIAL - CMF556R4000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.4 OHM 1/2W 1% AXIAL
CMF556R4000FKBF
RES 6.4 OHM 1/2W 1% AXIAL CMF556R4000FKBF
RES 6.4ohm 1/2W 1% AXIAL

RES 6.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R4000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R4000FKBF-ND
Through Hole Resistors CMF556R4000FKBF-ND
6.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.4 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6969 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.4 Ohm, +/1 Percent, 100 Ppm Vishay
41C6969
Cmf55, 6.4 Ohm, +/1 Percent, 100 Ppm Vishay 41C6969
CMF55, 6.4 Ohm, +/- 1 Percent, 100 ppm

CMF55, 6.4 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R4000FKBF CMF556R4000FKBF-ND 41C6969
Product Name RES 6.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 6.4 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.4 ohms 6.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details