Vishay Intertechnology, Inc. RES 6.35 OHM 1/2W 1% AXIAL CMF556R3500FKRE70

Description
RES 6.35ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.35ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.35 OHM 1/2W 1% AXIAL - CMF556R3500FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.35 OHM 1/2W 1% AXIAL
CMF556R3500FKRE70
RES 6.35 OHM 1/2W 1% AXIAL CMF556R3500FKRE70
RES 6.35ohm 1/2W 1% AXIAL

RES 6.35ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R3500FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R3500FKRE70-ND
Through Hole Resistors CMF556R3500FKRE70-ND
6.35 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.35 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.35 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6968 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.35 Ohm, +/1 Percent, 100 Ppm Vishay
41C6968
Cmf55, 6.35 Ohm, +/1 Percent, 100 Ppm Vishay 41C6968
CMF55, 6.35 Ohm, +/- 1 Percent, 100 ppm

CMF55, 6.35 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R3500FKRE70 CMF556R3500FKRE70-ND 41C6968
Product Name RES 6.35 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 6.35 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.35 ohms 6.35 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details