Vishay Precision Group Metal Film Resistors - CMF556R3500FKR770

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556R3500FKR770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556R3500FKR770
Metal Film Resistors - CMF556R3500FKR770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 6.35 1% T-1 Re7 Vishay - 69P0125 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.35 1% T-1 Re7 Vishay
69P0125
Cmf-55-70 6.35 1% T-1 Re7 Vishay 69P0125
CMF-55-70 6.35 1% T-1 RE7

CMF-55-70 6.35 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF556R3500FKR770 69P0125
Product Name Metal Film Resistors - Cmf-55-70 6.35 1% T-1 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details