Vishay Intertechnology, Inc. Through Hole Resistors CMF556R3500FKEA70

Description
6.35 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.35 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R3500FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R3500FKEA70-ND
Through Hole Resistors CMF556R3500FKEA70-ND
6.35 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.35 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.35 OHM 1/2W 1% AXIAL - CMF556R3500FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.35 OHM 1/2W 1% AXIAL
CMF556R3500FKEA70
RES 6.35 OHM 1/2W 1% AXIAL CMF556R3500FKEA70
RES 6.35ohm 1/2W 1% AXIAL

RES 6.35ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 6.35 1% T-1 Ea E3 Vishay - 69P0121 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.35 1% T-1 Ea E3 Vishay
69P0121
Cmf-55-70 6.35 1% T-1 Ea E3 Vishay 69P0121
CMF-55-70 6.35 1% T-1 EA e3

CMF-55-70 6.35 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R3500FKEA70-ND CMF556R3500FKEA70 69P0121
Product Name Through Hole Resistors RES 6.35 OHM 1/2W 1% AXIAL Cmf-55-70 6.35 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.35 ohms 6.35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details