Vishay Intertechnology, Inc. RES 6.35 OHM 1/2W 1% AXIAL CMF556R3500FKBF70

Description
RES 6.35ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.35ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.35 OHM 1/2W 1% AXIAL - CMF556R3500FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.35 OHM 1/2W 1% AXIAL
CMF556R3500FKBF70
RES 6.35 OHM 1/2W 1% AXIAL CMF556R3500FKBF70
RES 6.35ohm 1/2W 1% AXIAL

RES 6.35ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R3500FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R3500FKBF70-ND
Through Hole Resistors CMF556R3500FKBF70-ND
6.35 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.35 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556R3500FKBF70 CMF556R3500FKBF70-ND
Product Name RES 6.35 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.35 ohms 6.35 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details