Vishay Intertechnology, Inc. Through Hole Resistors CMF556R3400FKR6

Description
6.34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R3400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R3400FKR6-ND
Through Hole Resistors CMF556R3400FKR6-ND
6.34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.34 OHM 1/2W 1% AXIAL - CMF556R3400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1/2W 1% AXIAL
CMF556R3400FKR6
RES 6.34 OHM 1/2W 1% AXIAL CMF556R3400FKR6
RES 6.34ohm 1/2W 1% AXIAL

RES 6.34ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,6.34Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.34Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6965
Resistor,metal Film,6.34Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6965
Resistor,Metal Film,6.34Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.34Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R3400FKR6-ND CMF556R3400FKR6 41C6965
Product Name Through Hole Resistors RES 6.34 OHM 1/2W 1% AXIAL Resistor,metal Film,6.34Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.34 ohms 6.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details