Vishay Intertechnology, Inc. RES 6.34 OHM 1/2W 1% AXIAL CMF556R3400FKEK

Description
RES 6.34ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1/2W 1% AXIAL - CMF556R3400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1/2W 1% AXIAL
CMF556R3400FKEK
RES 6.34 OHM 1/2W 1% AXIAL CMF556R3400FKEK
RES 6.34ohm 1/2W 1% AXIAL

RES 6.34ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R3400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R3400FKEK-ND
Through Hole Resistors CMF556R3400FKEK-ND
6.34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.34 1% T-1 Ek E3 Vishay - 69P0118 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.34 1% T-1 Ek E3 Vishay
69P0118
Cmf-55 6.34 1% T-1 Ek E3 Vishay 69P0118
CMF-55 6.34 1% T-1 EK e3

CMF-55 6.34 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R3400FKEK CMF556R3400FKEK-ND 69P0118
Product Name RES 6.34 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.34 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details