Vishay Intertechnology, Inc. RES 6.34 OHM 1/2W 1% AXIAL CMF556R3400FKBF

Description
RES 6.34ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1/2W 1% AXIAL - CMF556R3400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1/2W 1% AXIAL
CMF556R3400FKBF
RES 6.34 OHM 1/2W 1% AXIAL CMF556R3400FKBF
RES 6.34ohm 1/2W 1% AXIAL

RES 6.34ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R3400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R3400FKBF-ND
Through Hole Resistors CMF556R3400FKBF-ND
6.34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.34Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6964 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.34Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6964
Resistor,metal Film,6.34Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6964
Resistor,Metal Film,6.34Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.34Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R3400FKBF CMF556R3400FKBF-ND 41C6964
Product Name RES 6.34 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.34Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details