Vishay Intertechnology, Inc. Metal Film Resistors - CMF556R2000GKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556R2000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556R2000GKRE
Metal Film Resistors - CMF556R2000GKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556R2000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R2000GKRE-ND
Through Hole Resistors CMF556R2000GKRE-ND
6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.2Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 41C6961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.2Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
41C6961
Resistor,metal Film,6.2Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 41C6961
Resistor,Metal Film,6.2Ohms,250WV,2 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.2Ohms,250WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R2000GKRE CMF556R2000GKRE-ND 41C6961
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,6.2Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details