Vishay Intertechnology, Inc. Through Hole Resistors CMF556R2000GKEK

Description
6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R2000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R2000GKEK-ND
Through Hole Resistors CMF556R2000GKEK-ND
6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF556R2000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556R2000GKEK
Metal Film Resistors - CMF556R2000GKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 6.2 2% T-1 Ek E3 Vishay - 69P0114 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.2 2% T-1 Ek E3 Vishay
69P0114
Cmf-55 6.2 2% T-1 Ek E3 Vishay 69P0114
CMF-55 6.2 2% T-1 EK e3

CMF-55 6.2 2% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R2000GKEK-ND CMF556R2000GKEK 69P0114
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 6.2 2% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details