Vishay Intertechnology, Inc. RES 6.2 OHM 1/2W 2% AXIAL CMF556R2000GKBF

Description
RES 6.2ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 6.2ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 1/2W 2% AXIAL - CMF556R2000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1/2W 2% AXIAL
CMF556R2000GKBF
RES 6.2 OHM 1/2W 2% AXIAL CMF556R2000GKBF
RES 6.2ohm 1/2W 2% AXIAL

RES 6.2ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R2000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R2000GKBF-ND
Through Hole Resistors CMF556R2000GKBF-ND
6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556R2000GKBF CMF556R2000GKBF-ND
Product Name RES 6.2 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details