Vishay Intertechnology, Inc. Through Hole Resistors CMF556R2000FKR6

Description
6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R2000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R2000FKR6-ND
Through Hole Resistors CMF556R2000FKR6-ND
6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.2 OHM 1/2W 1% AXIAL - CMF556R2000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1/2W 1% AXIAL
CMF556R2000FKR6
RES 6.2 OHM 1/2W 1% AXIAL CMF556R2000FKR6
RES 6.2ohm 1/2W 1% AXIAL

RES 6.2ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 6.2 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6958 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.2 Ohm, +/1 Percent, 100 Ppm Vishay
41C6958
Cmf55, 6.2 Ohm, +/1 Percent, 100 Ppm Vishay 41C6958
CMF55, 6.2 Ohm, +/- 1 Percent, 100 ppm

CMF55, 6.2 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R2000FKR6-ND CMF556R2000FKR6 41C6958
Product Name Through Hole Resistors RES 6.2 OHM 1/2W 1% AXIAL Cmf55, 6.2 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers