Vishay Intertechnology, Inc. RES 6.2 OHM 1/2W 1% AXIAL CMF556R2000FHRE

Description
RES 6.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 1/2W 1% AXIAL - CMF556R2000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1/2W 1% AXIAL
CMF556R2000FHRE
RES 6.2 OHM 1/2W 1% AXIAL CMF556R2000FHRE
RES 6.2ohm 1/2W 1% AXIAL

RES 6.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R2000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R2000FHRE-ND
Through Hole Resistors CMF556R2000FHRE-ND
6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.2 1% T-2 R36 Vishay - 69P0104 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.2 1% T-2 R36 Vishay
69P0104
Cmf-55 6.2 1% T-2 R36 Vishay 69P0104
CMF-55 6.2 1% T-2 R36

CMF-55 6.2 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R2000FHRE CMF556R2000FHRE-ND 69P0104
Product Name RES 6.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.2 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers