Vishay Intertechnology, Inc. RES 6.2 OHM 1/2W 1% AXIAL CMF556R2000FHEA

Description
RES 6.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 1/2W 1% AXIAL - CMF556R2000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1/2W 1% AXIAL
CMF556R2000FHEA
RES 6.2 OHM 1/2W 1% AXIAL CMF556R2000FHEA
RES 6.2ohm 1/2W 1% AXIAL

RES 6.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R2000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R2000FHEA-ND
Through Hole Resistors CMF556R2000FHEA-ND
6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.2 1% T-2 Ea E3 Vishay - 69P0103 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.2 1% T-2 Ea E3 Vishay
69P0103
Cmf-55 6.2 1% T-2 Ea E3 Vishay 69P0103
CMF-55 6.2 1% T-2 EA e3

CMF-55 6.2 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R2000FHEA CMF556R2000FHEA-ND 69P0103
Product Name RES 6.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.2 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers