Vishay Intertechnology, Inc. RES 6.19 OHM 1/2W 1% AXIAL CMF556R1900FLBF

Description
RES 6.19ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1/2W 1% AXIAL - CMF556R1900FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1/2W 1% AXIAL
CMF556R1900FLBF
RES 6.19 OHM 1/2W 1% AXIAL CMF556R1900FLBF
RES 6.19ohm 1/2W 1% AXIAL

RES 6.19ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R1900FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R1900FLBF-ND
Through Hole Resistors CMF556R1900FLBF-ND
6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.19 1% T-0 B14 Vishay - 69P0102 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.19 1% T-0 B14 Vishay
69P0102
Cmf-55 6.19 1% T-0 B14 Vishay 69P0102
CMF-55 6.19 1% T-0 B14

CMF-55 6.19 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R1900FLBF CMF556R1900FLBF-ND 69P0102
Product Name RES 6.19 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.19 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers