6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 6.19ohm 1/2W 1% AXIAL
Resistor,Metal Film,6.19Ohms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF556R1900FKR6-ND | CMF556R1900FKR6 | 41C6954 |
| Product Name | Through Hole Resistors | RES 6.19 OHM 1/2W 1% AXIAL | Resistor,metal Film,6.19Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 6.19 ohms | 6.19 ohms |