Vishay Intertechnology, Inc. RES 6.19 OHM 1/2W 1% AXIAL CMF556R1900FKEB

Description
RES 6.19ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1/2W 1% AXIAL - CMF556R1900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1/2W 1% AXIAL
CMF556R1900FKEB
RES 6.19 OHM 1/2W 1% AXIAL CMF556R1900FKEB
RES 6.19ohm 1/2W 1% AXIAL

RES 6.19ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R1900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R1900FKEB-ND
Through Hole Resistors CMF556R1900FKEB-ND
6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.19 1% T-1 Eb E3 Vishay - 69P0098 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.19 1% T-1 Eb E3 Vishay
69P0098
Cmf-55 6.19 1% T-1 Eb E3 Vishay 69P0098
CMF-55 6.19 1% T-1 EB e3

CMF-55 6.19 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R1900FKEB CMF556R1900FKEB-ND 69P0098
Product Name RES 6.19 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.19 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers