Vishay Intertechnology, Inc. Through Hole Resistors CMF556R0400FKEK

Description
6.04 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.04 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556R0400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R0400FKEK-ND
Through Hole Resistors CMF556R0400FKEK-ND
6.04 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.04 OHM 1/2W 1% AXIAL - CMF556R0400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1/2W 1% AXIAL
CMF556R0400FKEK
RES 6.04 OHM 1/2W 1% AXIAL CMF556R0400FKEK
RES 6.04ohm 1/2W 1% AXIAL

RES 6.04ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 6.04 1% T-1 Ek E3 Vishay - 69P0095 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.04 1% T-1 Ek E3 Vishay
69P0095
Cmf-55 6.04 1% T-1 Ek E3 Vishay 69P0095
CMF-55 6.04 1% T-1 EK e3

CMF-55 6.04 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R0400FKEK-ND CMF556R0400FKEK 69P0095
Product Name Through Hole Resistors RES 6.04 OHM 1/2W 1% AXIAL Cmf-55 6.04 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers