Vishay Intertechnology, Inc. RES 6.04 OHM 1/2W 1% AXIAL CMF556R0400FKEB

Description
RES 6.04ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1/2W 1% AXIAL - CMF556R0400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1/2W 1% AXIAL
CMF556R0400FKEB
RES 6.04 OHM 1/2W 1% AXIAL CMF556R0400FKEB
RES 6.04ohm 1/2W 1% AXIAL

RES 6.04ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556R0400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556R0400FKEB-ND
Through Hole Resistors CMF556R0400FKEB-ND
6.04 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.04 1% T-1 Eb E3 Vishay - 69P0094 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.04 1% T-1 Eb E3 Vishay
69P0094
Cmf-55 6.04 1% T-1 Eb E3 Vishay 69P0094
CMF-55 6.04 1% T-1 EB e3

CMF-55 6.04 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556R0400FKEB CMF556R0400FKEB-ND 69P0094
Product Name RES 6.04 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.04 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details