Vishay Intertechnology, Inc. RES 6.04 OHM 1/2W 1% AXIAL CMF556R0400FKBF

Description
RES 6.04ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1/2W 1% AXIAL - CMF556R0400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1/2W 1% AXIAL
CMF556R0400FKBF
RES 6.04 OHM 1/2W 1% AXIAL CMF556R0400FKBF
RES 6.04ohm 1/2W 1% AXIAL

RES 6.04ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF556R0400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF556R0400FKBF-ND
Through Hole Resistors 541-CMF556R0400FKBF-ND
6.04 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556R0400FKBF 541-CMF556R0400FKBF-ND
Product Name RES 6.04 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details