Vishay Intertechnology, Inc. RES 6.98M OHM 1/2W 1% AXIAL CMF556M9800FKEK

Description
RES 6.98Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98M OHM 1/2W 1% AXIAL - CMF556M9800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98M OHM 1/2W 1% AXIAL
CMF556M9800FKEK
RES 6.98M OHM 1/2W 1% AXIAL CMF556M9800FKEK
RES 6.98Mohm 1/2W 1% AXIAL

RES 6.98Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M9800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M9800FKEK-ND
Through Hole Resistors CMF556M9800FKEK-ND
6.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.98Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 77M8965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.98Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
77M8965
Resistor,metal Film,6.98Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 77M8965
Resistor,Metal Film,6.98MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.98MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M9800FKEK CMF556M9800FKEK-ND 77M8965
Product Name RES 6.98M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.98Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.98E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details