Vishay Intertechnology, Inc. RES 6.98M OHM 1/2W 1% AXIAL CMF556M9800FKEB

Description
RES 6.98Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98M OHM 1/2W 1% AXIAL - CMF556M9800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98M OHM 1/2W 1% AXIAL
CMF556M9800FKEB
RES 6.98M OHM 1/2W 1% AXIAL CMF556M9800FKEB
RES 6.98Mohm 1/2W 1% AXIAL

RES 6.98Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M9800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M9800FKEB-ND
Through Hole Resistors CMF556M9800FKEB-ND
6.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.98M 1% T-1 Eb E3 Vishay - 69P0087 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.98M 1% T-1 Eb E3 Vishay
69P0087
Cmf-55 6.98M 1% T-1 Eb E3 Vishay 69P0087
CMF-55 6.98M 1% T-1 EB e3

CMF-55 6.98M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M9800FKEB CMF556M9800FKEB-ND 69P0087
Product Name RES 6.98M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.98M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.98E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details