Vishay Intertechnology, Inc. Through Hole Resistors CMF556M8100FLRE

Description
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556M8100FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M8100FLRE-ND
Through Hole Resistors CMF556M8100FLRE-ND
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81M OHM 1/2W 1% AXIAL - CMF556M8100FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1/2W 1% AXIAL
CMF556M8100FLRE
RES 6.81M OHM 1/2W 1% AXIAL CMF556M8100FLRE
RES 6.81Mohm 1/2W 1% AXIAL

RES 6.81Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 6.81M 1% T-0 R36 Vishay - 69P0082 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.81M 1% T-0 R36 Vishay
69P0082
Cmf-55 6.81M 1% T-0 R36 Vishay 69P0082
CMF-55 6.81M 1% T-0 R36

CMF-55 6.81M 1% T-0 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M8100FLRE-ND CMF556M8100FLRE 69P0082
Product Name Through Hole Resistors RES 6.81M OHM 1/2W 1% AXIAL Cmf-55 6.81M 1% T-0 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details