Vishay Intertechnology, Inc. RES 6.81M OHM 1/2W 1% AXIAL CMF556M8100FLR6

Description
RES 6.81Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81M OHM 1/2W 1% AXIAL - CMF556M8100FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1/2W 1% AXIAL
CMF556M8100FLR6
RES 6.81M OHM 1/2W 1% AXIAL CMF556M8100FLR6
RES 6.81Mohm 1/2W 1% AXIAL

RES 6.81Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M8100FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M8100FLR6-ND
Through Hole Resistors CMF556M8100FLR6-ND
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.81M 1% T-0 Re6 Vishay - 69P0083 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.81M 1% T-0 Re6 Vishay
69P0083
Cmf-55 6.81M 1% T-0 Re6 Vishay 69P0083
CMF-55 6.81M 1% T-0 RE6

CMF-55 6.81M 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M8100FLR6 CMF556M8100FLR6-ND 69P0083
Product Name RES 6.81M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.81M 1% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details