Vishay Intertechnology, Inc. RES 6.81M OHM 1/2W 1% AXIAL CMF556M8100FLEA

Description
RES 6.81Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81M OHM 1/2W 1% AXIAL - CMF556M8100FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1/2W 1% AXIAL
CMF556M8100FLEA
RES 6.81M OHM 1/2W 1% AXIAL CMF556M8100FLEA
RES 6.81Mohm 1/2W 1% AXIAL

RES 6.81Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M8100FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M8100FLEA-ND
Through Hole Resistors CMF556M8100FLEA-ND
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.81M 1% T-0 Ea E3 Vishay - 69P0080 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.81M 1% T-0 Ea E3 Vishay
69P0080
Cmf-55 6.81M 1% T-0 Ea E3 Vishay 69P0080
CMF-55 6.81M 1% T-0 EA e3

CMF-55 6.81M 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M8100FLEA CMF556M8100FLEA-ND 69P0080
Product Name RES 6.81M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.81M 1% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details