Vishay Intertechnology, Inc. Through Hole Resistors CMF556M8100FLBF

Description
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556M8100FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M8100FLBF-ND
Through Hole Resistors CMF556M8100FLBF-ND
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81M OHM 1/2W 1% AXIAL - CMF556M8100FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1/2W 1% AXIAL
CMF556M8100FLBF
RES 6.81M OHM 1/2W 1% AXIAL CMF556M8100FLBF
RES 6.81Mohm 1/2W 1% AXIAL

RES 6.81Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C6943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C6943
Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C6943
Resistor,Metal Film,6.81MOhms,250WV ,1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,6.81MOhms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M8100FLBF-ND CMF556M8100FLBF 41C6943
Product Name Through Hole Resistors RES 6.81M OHM 1/2W 1% AXIAL Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details