Vishay Precision Group Cmf-55 6.81M 1% T-1 Re8 Vishay CMF556M8100FKR8

Description
CMF-55 6.81M 1% T-1 RE8
Description
CMF-55 6.81M 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 6.81M 1% T-1 Re8 Vishay - 69P0079 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.81M 1% T-1 Re8 Vishay
69P0079
Cmf-55 6.81M 1% T-1 Re8 Vishay 69P0079
CMF-55 6.81M 1% T-1 RE8

CMF-55 6.81M 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69P0079
Product Name Cmf-55 6.81M 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details