Vishay Intertechnology, Inc. Through Hole Resistors CMF556M8100FKR6

Description
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556M8100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M8100FKR6-ND
Through Hole Resistors CMF556M8100FKR6-ND
6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF556M8100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556M8100FKR6
Metal Film Resistors - CMF556M8100FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6941
Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6941
Resistor,Metal Film,6.81MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.81MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M8100FKR6-ND CMF556M8100FKR6 41C6941
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,6.81Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers