Metal Film Resistors - Through Hole 1/4watt 6.8Mohms 1%
CMF-55 6.8M 1% T-1 EB E3
CMF-55 6.8M 1% T-1 EB E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF556M8000FKEB | 541-CMF556M8000FKEBTR-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 6.80E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |